ASUS Zenbook Flip UX360UA-DQ138T, Intel® Core™ i5, 2.3 GHz, 13.3", 3200 x 1800 pixels, 8 GB, 512 GB
ASUS Zenbook Flip UX360UA-DQ138T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 13.3", HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Gray, Metallic