ASUS logo

ASUS Zenbook Flip UX360UA-C4145T laptop Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 13.3" Touchscreen 8 GB 512 GB SSD Windows 10 Home Gray, Metallic

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30730
Info modified on:
23 Jan 2025, 18:19:42
Short summary description ASUS Zenbook Flip UX360UA-C4145T laptop Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 13.3" Touchscreen 8 GB 512 GB SSD Windows 10 Home Gray, Metallic:

ASUS Zenbook Flip UX360UA-C4145T, Intel® Core™ i7, 2.5 GHz, 13.3", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS Zenbook Flip UX360UA-C4145T laptop Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 13.3" Touchscreen 8 GB 512 GB SSD Windows 10 Home Gray, Metallic:

ASUS Zenbook Flip UX360UA-C4145T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 13.3", Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product color: Gray, Metallic. Weight: 2.65 lbs (1.2 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.