ASUS logo

ASUS Zenbook Flip UX360UA-C4142T laptop Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB 256 GB SSD Windows 10 Home Pink gold

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85422
Info modified on:
01 Feb 2025, 04:28:28
Short summary description ASUS Zenbook Flip UX360UA-C4142T laptop Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB 256 GB SSD Windows 10 Home Pink gold:

ASUS Zenbook Flip UX360UA-C4142T, Intel® Core™ i5, 2.3 GHz, 13.3", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS Zenbook Flip UX360UA-C4142T laptop Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB 256 GB SSD Windows 10 Home Pink gold:

ASUS Zenbook Flip UX360UA-C4142T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product color: Pink gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.