ASUS Zenbook 14 OLED UX3405MA-QD089W, Intel Core Ultra 5, 1.2 GHz, 14", 1920 x 1200 pixels, 16 GB, 512 GB
ASUS Zenbook 14 OLED UX3405MA-QD089W. Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel Core Ultra 5, Processor model: 125H, Processor frequency: 1.2 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics. Product color: Blue. Weight: 2.69 lbs (1.22 kg)