ASUS logo

ASUS Zenbook UX330CA-0051C7Y30 laptop Intel® Core™ m3 m3-7Y30 13.3" Full HD 4 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pink gold

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17765
Info modified on:
01 Feb 2025, 04:54:08
Short summary description ASUS Zenbook UX330CA-0051C7Y30 laptop Intel® Core™ m3 m3-7Y30 13.3" Full HD 4 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pink gold:

ASUS Zenbook UX330CA-0051C7Y30, Intel® Core™ m3, 1 GHz, 13.3", 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description ASUS Zenbook UX330CA-0051C7Y30 laptop Intel® Core™ m3 m3-7Y30 13.3" Full HD 4 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pink gold:

ASUS Zenbook UX330CA-0051C7Y30. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ m3, Processor model: m3-7Y30, Processor frequency: 1 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 615. Operating system installed: Windows 10. Product color: Pink gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.