ASUS logo

ASUS Zenbook UX32VD-R4010H laptop Intel® Core™ i7 i7-3517U 13.3" Full HD 4 GB DDR3-SDRAM 512 GB SSD NVIDIA® GeForce® GT 620M Windows 8 Stainless steel

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89024
Info modified on:
01 Feb 2025, 04:57:30
Short summary description ASUS Zenbook UX32VD-R4010H laptop Intel® Core™ i7 i7-3517U 13.3" Full HD 4 GB DDR3-SDRAM 512 GB SSD NVIDIA® GeForce® GT 620M Windows 8 Stainless steel:

ASUS Zenbook UX32VD-R4010H, Intel® Core™ i7, 1.9 GHz, 13.3", 1920 x 1080 pixels, 4 GB, 512 GB

Long summary description ASUS Zenbook UX32VD-R4010H laptop Intel® Core™ i7 i7-3517U 13.3" Full HD 4 GB DDR3-SDRAM 512 GB SSD NVIDIA® GeForce® GT 620M Windows 8 Stainless steel:

ASUS Zenbook UX32VD-R4010H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1.9 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: Stainless steel

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.