ASUS Zenbook UX32VD-R4002X, Intel® Core™ i7, 1.9 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB
ASUS Zenbook UX32VD-R4002X. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1.9 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 620M. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver. Weight: 3.2 lbs (1.45 kg)