ASUS Zenbook UX32A-R3040H, Intel® Core™ i7, 1.9 GHz, 13.3", 1366 x 768 pixels, 6 GB, 524 GB
ASUS Zenbook UX32A-R3040H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1.9 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 524 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: Gray, Stainless steel