ASUS logo

ASUS Zenbook UX32A-DB51 laptop Intel® Core™ i5 i5-3317U 13.3" 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 7 Home Premium English Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35564
Info modified on:
02 Feb 2025, 22:55:59
Short summary description ASUS Zenbook UX32A-DB51 laptop Intel® Core™ i5 i5-3317U 13.3" 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 7 Home Premium English Silver:

ASUS Zenbook UX32A-DB51, Intel® Core™ i5, 1.7 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Zenbook UX32A-DB51 laptop Intel® Core™ i5 i5-3317U 13.3" 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 7 Home Premium English Silver:

ASUS Zenbook UX32A-DB51. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product color: Silver. Weight: 3.2 lbs (1.45 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.