ASUS Zenbook UX310UA-FC368T, Intel® Core™ i3, 2.4 GHz, 13.3", 1920 x 1080 pixels, 4 GB, 500 GB
ASUS Zenbook UX310UA-FC368T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7100U, Processor frequency: 2.4 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product color: Gray