ASUS logo

ASUS Zenbook UX305UA-FC050T laptop Intel® Core™ i7 i7-6500U 13.3" Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Gold

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64265
Info modified on:
29 Jan 2025, 18:33:03
Short summary description ASUS Zenbook UX305UA-FC050T laptop Intel® Core™ i7 i7-6500U 13.3" Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Gold:

ASUS Zenbook UX305UA-FC050T, Intel® Core™ i7, 2.5 GHz, 13.3", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS Zenbook UX305UA-FC050T laptop Intel® Core™ i7 i7-6500U 13.3" Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Gold:

ASUS Zenbook UX305UA-FC050T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product color: Gold

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.