ASUS logo

ASUS Zenbook UX305FA-FB003H laptop Intel® Core™ M M-5Y10 13.3" Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 8.1 Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41168
Info modified on:
22 Jan 2025, 05:58:13
Short summary description ASUS Zenbook UX305FA-FB003H laptop Intel® Core™ M M-5Y10 13.3" Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 8.1 Black:

ASUS Zenbook UX305FA-FB003H, Intel® Core™ M, 0.8 GHz, 13.3", 3200 x 1800 pixels, 8 GB, 256 GB

Long summary description ASUS Zenbook UX305FA-FB003H laptop Intel® Core™ M M-5Y10 13.3" Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 8.1 Black:

ASUS Zenbook UX305FA-FB003H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ M, Processor model: M-5Y10, Processor frequency: 0.8 GHz. Display diagonal: 13.3", HD type: Quad HD+, Display resolution: 3200 x 1800 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5300. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.