ASUS logo

ASUS Zenbook UX305FA-0191C5Y10 laptop Intel® Core™ M M-5Y10 13.3" Full HD 4 GB LPDDR3-SDRAM 256 GB SSD Windows 8.1 Gold

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20664
Info modified on:
23 Jan 2025, 19:13:05
Short summary description ASUS Zenbook UX305FA-0191C5Y10 laptop Intel® Core™ M M-5Y10 13.3" Full HD 4 GB LPDDR3-SDRAM 256 GB SSD Windows 8.1 Gold:

ASUS Zenbook UX305FA-0191C5Y10, Intel® Core™ M, 0.8 GHz, 13.3", 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description ASUS Zenbook UX305FA-0191C5Y10 laptop Intel® Core™ M M-5Y10 13.3" Full HD 4 GB LPDDR3-SDRAM 256 GB SSD Windows 8.1 Gold:

ASUS Zenbook UX305FA-0191C5Y10. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ M, Processor model: M-5Y10, Processor frequency: 0.8 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5300. Operating system installed: Windows 8.1. Product color: Gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.