ASUS logo

ASUS Zenbook UX303UB-R4178R laptop Intel® Core™ i7 i7-6500U 13.3" Full HD 12 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® 940M Windows 10 Pro Gold, Pink

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66454
Info modified on:
01 Feb 2025, 05:53:19
Short summary description ASUS Zenbook UX303UB-R4178R laptop Intel® Core™ i7 i7-6500U 13.3" Full HD 12 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® 940M Windows 10 Pro Gold, Pink:

ASUS Zenbook UX303UB-R4178R, Intel® Core™ i7, 2.5 GHz, 13.3", 1920 x 1080 pixels, 12 GB, 512 GB

Long summary description ASUS Zenbook UX303UB-R4178R laptop Intel® Core™ i7 i7-6500U 13.3" Full HD 12 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® 940M Windows 10 Pro Gold, Pink:

ASUS Zenbook UX303UB-R4178R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product color: Gold, Pink

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.