ASUS logo

ASUS Zenbook UX303LB-R4136H laptop Intel® Core™ i5 i5-5200U 13.3" Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 940M Windows 8.1 Bronze, Stainless steel

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49451
Info modified on:
02 Feb 2025, 23:05:37
Short summary description ASUS Zenbook UX303LB-R4136H laptop Intel® Core™ i5 i5-5200U 13.3" Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 940M Windows 8.1 Bronze, Stainless steel:

ASUS Zenbook UX303LB-R4136H, Intel® Core™ i5, 2.2 GHz, 13.3", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS Zenbook UX303LB-R4136H laptop Intel® Core™ i5 i5-5200U 13.3" Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 940M Windows 8.1 Bronze, Stainless steel:

ASUS Zenbook UX303LB-R4136H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product color: Bronze, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.