ASUS logo

ASUS Zenbook UX303LB-C4037H laptop Intel® Core™ i7 i7-5500U 13.3" Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 940M Windows 8.1 Bronze, Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86216
Info modified on:
22 Jan 2025, 05:35:47
Short summary description ASUS Zenbook UX303LB-C4037H laptop Intel® Core™ i7 i7-5500U 13.3" Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 940M Windows 8.1 Bronze, Silver:

ASUS Zenbook UX303LB-C4037H, Intel® Core™ i7, 2.4 GHz, 13.3", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS Zenbook UX303LB-C4037H laptop Intel® Core™ i7 i7-5500U 13.3" Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 940M Windows 8.1 Bronze, Silver:

ASUS Zenbook UX303LB-C4037H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product color: Bronze, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.