ASUS Zenbook UX303LA-R5065H, Intel® Core™ i5, 1.7 GHz, 13.3", 1600 x 900 pixels, 4 GB, 500 GB
ASUS Zenbook UX303LA-R5065H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 13.3", HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8.1. Product color: Brown, Silver