ASUS logo

ASUS Zenbook UX30-QX062C laptop Intel® Core™2 Duo SU7300 13.3" 4 GB DDR2-SDRAM 320 GB HDD Windows Vista Home Premium Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43746
Info modified on:
22 Jan 2025, 06:12:02
Short summary description ASUS Zenbook UX30-QX062C laptop Intel® Core™2 Duo SU7300 13.3" 4 GB DDR2-SDRAM 320 GB HDD Windows Vista Home Premium Silver:

ASUS Zenbook UX30-QX062C, Intel® Core™2 Duo, 1.3 GHz, 13.3", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS Zenbook UX30-QX062C laptop Intel® Core™2 Duo SU7300 13.3" 4 GB DDR2-SDRAM 320 GB HDD Windows Vista Home Premium Silver:

ASUS Zenbook UX30-QX062C. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: SU7300, Processor frequency: 1.3 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Home Premium. Product color: Silver. Weight: 3.2 lbs (1.45 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.