ASUS logo

ASUS VivoMini UN65U-I3-7M4S128 PC/workstation Intel® Core™ i3 i3-7100U 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Blue

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10898
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS VivoMini UN65U-I3-7M4S128 PC/workstation Intel® Core™ i3 i3-7100U 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Blue:

ASUS VivoMini UN65U-I3-7M4S128, 2.4 GHz, Intel® Core™ i3, i3-7100U, 4 GB, 128 GB, Windows 10 Pro

Long summary description ASUS VivoMini UN65U-I3-7M4S128 PC/workstation Intel® Core™ i3 i3-7100U 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Blue:

ASUS VivoMini UN65U-I3-7M4S128. Processor frequency: 2.4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-7100U. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 128 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.