ASUS logo

ASUS VivoMini UN65H-M047Z PC/workstation Intel® Core™ i5 i5-6200U 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Mini PC Blue

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24056
Info modified on:
14 Mar 2024, 19:44:18
Short summary description ASUS VivoMini UN65H-M047Z PC/workstation Intel® Core™ i5 i5-6200U 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Mini PC Blue:

ASUS VivoMini UN65H-M047Z, 2.3 GHz, Intel® Core™ i5, i5-6200U, 4 GB, 1 TB, Windows 10 Home

Long summary description ASUS VivoMini UN65H-M047Z PC/workstation Intel® Core™ i5 i5-6200U 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Mini PC Blue:

ASUS VivoMini UN65H-M047Z. Processor frequency: 2.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6200U. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.