ASUS VivoMini UN62-M066T, 1.9 GHz, Intel® Core™ i3, i3-4030U, 4 GB, 128 GB, Windows 8.1 Pro
ASUS VivoMini UN62-M066T. Processor frequency: 1.9 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4030U. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1 Pro. Power supply: 65 W. Product type: Mini PC. Weight: 2.2 lbs (1 kg). Product color: Black