ASUS logo

ASUS VivoMini UN45-DM121M PC/workstation Intel® Celeron® N3000 4 GB DDR3L-SDRAM 64 GB SSD FreeDOS Mini PC Blue

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77645
Info modified on:
14 Mar 2024, 19:38:18
Short summary description ASUS VivoMini UN45-DM121M PC/workstation Intel® Celeron® N3000 4 GB DDR3L-SDRAM 64 GB SSD FreeDOS Mini PC Blue:

ASUS VivoMini UN45-DM121M, 1.04 GHz, Intel® Celeron®, N3000, 4 GB, 64 GB, FreeDOS

Long summary description ASUS VivoMini UN45-DM121M PC/workstation Intel® Celeron® N3000 4 GB DDR3L-SDRAM 64 GB SSD FreeDOS Mini PC Blue:

ASUS VivoMini UN45-DM121M. Processor frequency: 1.04 GHz, Processor family: Intel® Celeron®, Processor model: N3000. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 64 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Wi-Fi. Operating system installed: FreeDOS. Chassis type: Mini PC. Product type: Mini PC. Product color: Blue

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.