ASUS logo

ASUS Zenbook 14 OLED UM3402YA-R716G512-H1 laptop AMD Ryzen™ 7 5825U 14" 2.8K 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
Product family:
Product series:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6223
Info modified on:
22 Jan 2025, 21:26:54
Short summary description ASUS Zenbook 14 OLED UM3402YA-R716G512-H1 laptop AMD Ryzen™ 7 5825U 14" 2.8K 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black:

ASUS Zenbook 14 OLED UM3402YA-R716G512-H1, AMD Ryzen™ 7, 2 GHz, 14", 2880 x 1800 pixels, 16 GB, 512 GB

Long summary description ASUS Zenbook 14 OLED UM3402YA-R716G512-H1 laptop AMD Ryzen™ 7 5825U 14" 2.8K 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black:

ASUS Zenbook 14 OLED UM3402YA-R716G512-H1. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5825U, Processor frequency: 2 GHz. Display diagonal: 14", HD type: 2.8K, Display resolution: 2880 x 1800 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.