ASUS logo

ASUS UL30A-X5 laptop Intel® Core™2 Duo SU7300 13.3" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59690
Info modified on:
22 Jan 2025, 06:20:10
Short summary description ASUS UL30A-X5 laptop Intel® Core™2 Duo SU7300 13.3" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

ASUS UL30A-X5, Intel® Core™2 Duo, 1.3 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS UL30A-X5 laptop Intel® Core™2 Duo SU7300 13.3" 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

ASUS UL30A-X5. Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: SU7300, Processor frequency: 1.3 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® GMA X4500HD. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 3.44 lbs (1.56 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.