ASUS Transformer Book TX300CA-C4032P, Intel® Core™ i5, 1.8 GHz, 13.3", 1920 x 1080 pixels, 4 GB, 628 GB
ASUS Transformer Book TX300CA-C4032P. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 628 GB, Storage media: HDD+SSD. Operating system installed: Windows 8 Pro. Product color: Gray, Stainless steel