ASUS logo

ASUS Transformer Book TX300-MX1-H laptop Intel® Core™ i5 i5-3317M 13.3" Touchscreen Full HD 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 8 Aluminum, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39575
Info modified on:
23 Jan 2025, 18:11:43
Short summary description ASUS Transformer Book TX300-MX1-H laptop Intel® Core™ i5 i5-3317M 13.3" Touchscreen Full HD 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 8 Aluminum, Silver:

ASUS Transformer Book TX300-MX1-H, Intel® Core™ i5, 1.7 GHz, 13.3", 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description ASUS Transformer Book TX300-MX1-H laptop Intel® Core™ i5 i5-3317M 13.3" Touchscreen Full HD 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 8 Aluminum, Silver:

ASUS Transformer Book TX300-MX1-H. Product type: Laptop, Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-3317M, Processor frequency: 1.7 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD+SSD. Operating system installed: Windows 8. Product color: Aluminum, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.