ASUS logo

ASUS Turbo GeForce RTX 2080 NVIDIA 8 GB GDDR6

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48629
Info modified on:
02 Sept 2024, 20:24:09
Short summary description ASUS Turbo GeForce RTX 2080 NVIDIA 8 GB GDDR6:

ASUS Turbo GeForce RTX 2080, GeForce RTX 2080, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS Turbo GeForce RTX 2080 NVIDIA 8 GB GDDR6:

ASUS Turbo GeForce RTX 2080. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 2080, Processor frequency: 1710 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit, Memory clock speed: 14000 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.