ASUS logo

ASUS TUF Gaming A15 TUF507NVR-LP084W laptop AMD Ryzen™ 7 7435HS 15.6" Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3551
Info modified on:
14 Feb 2025, 16:14:55
Short summary description ASUS TUF Gaming A15 TUF507NVR-LP084W laptop AMD Ryzen™ 7 7435HS 15.6" Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Gray:

ASUS TUF Gaming A15 TUF507NVR-LP084W, AMD Ryzen™ 7, 3.1 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description ASUS TUF Gaming A15 TUF507NVR-LP084W laptop AMD Ryzen™ 7 7435HS 15.6" Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Gray:

ASUS TUF Gaming A15 TUF507NVR-LP084W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 7435HS, Processor frequency: 3.1 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system installed: Windows 11 Home. Product color: Black, Gray

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.