ASUS logo

ASUS VivoStick TS10-B183D stick PC 1.44 GHz Intel Atom® Windows 10 HDMI Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80482
Info modified on:
10 Mar 2024, 10:10:44
Short summary description ASUS VivoStick TS10-B183D stick PC 1.44 GHz Intel Atom® Windows 10 HDMI Black:

ASUS VivoStick TS10-B183D, 1.44 GHz, Intel Atom®, Intel, x5-Z8350, 1.92 GHz, 2 MB

Long summary description ASUS VivoStick TS10-B183D stick PC 1.44 GHz Intel Atom® Windows 10 HDMI Black:

ASUS VivoStick TS10-B183D. Processor frequency: 1.44 GHz, Processor family: Intel Atom®, Processor manufacturer: Intel. Internal memory: 2 GB, Internal memory type: LPDDR3. Internal storage capacity: 32 GB, Storage media: eMMC. Graphics card: Intel® HD Graphics, Maximum graphics card memory: 2 GB, HD type: Full HD. Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi standards: Wi-Fi 5 (802.11ac)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.