ASUS logo

ASUS TS10-B002D stick PC 1.44 GHz Intel Atom® Windows 10 Home Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77354
Info modified on:
14 Mar 2024, 19:52:02
Short summary description ASUS TS10-B002D stick PC 1.44 GHz Intel Atom® Windows 10 Home Black:

ASUS TS10-B002D, 1.44 GHz, Intel Atom®, x5-Z8300, 1.84 GHz, 2 MB, 14 nm

Long summary description ASUS TS10-B002D stick PC 1.44 GHz Intel Atom® Windows 10 Home Black:

ASUS TS10-B002D. Processor frequency: 1.44 GHz, Processor family: Intel Atom®, Processor model: x5-Z8300. Internal memory: 2 GB, Internal memory type: LPDDR3-SDRAM, Memory clock speed: 1600 MHz. Storage media: Flash. Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Product color: Black, Product type: Mini PC (<= 3L)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.