ASUS Transformer Book Flip TP550LD-CJ119D, Intel® Core™ i3, 1.9 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB
ASUS Transformer Book Flip TP550LD-CJ119D. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-4030U, Processor frequency: 1.9 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: FreeDOS. Product color: Black, Stainless steel