ASUS logo

ASUS Transformer Book Flip TP500LN-CJ142D laptop Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 15.6" Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 840M FreeDOS Black, Stainless steel

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85123
Info modified on:
22 Jan 2025, 05:41:24
Short summary description ASUS Transformer Book Flip TP500LN-CJ142D laptop Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 15.6" Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 840M FreeDOS Black, Stainless steel:

ASUS Transformer Book Flip TP500LN-CJ142D, Intel® Core™ i3, 1.9 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Transformer Book Flip TP500LN-CJ142D laptop Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 15.6" Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 840M FreeDOS Black, Stainless steel:

ASUS Transformer Book Flip TP500LN-CJ142D. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-4030U, Processor frequency: 1.9 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: FreeDOS. Product color: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.