ASUS logo

ASUS Transformer Book Flip TP500LA-AS53T laptop Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 15.6" Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Stainless steel

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62932
Info modified on:
22 Jan 2025, 05:46:05
Short summary description ASUS Transformer Book Flip TP500LA-AS53T laptop Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 15.6" Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Stainless steel:

ASUS Transformer Book Flip TP500LA-AS53T, Intel® Core™ i5, 2.2 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS Transformer Book Flip TP500LA-AS53T laptop Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 15.6" Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Stainless steel:

ASUS Transformer Book Flip TP500LA-AS53T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product color: Black, Stainless steel

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.