ASUS Vivobook Flip TP412UA-EC056T, Intel® Core™ i3, 2.3 GHz, 14", 1920 x 1080 pixels, 4 GB, 256 GB
ASUS Vivobook Flip TP412UA-EC056T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-7020U, Processor frequency: 2.3 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Gray