ASUS logo

ASUS Vivobook Flip TP410UR-0121A7200U laptop Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 14" Touchscreen Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 930MX Windows 10 Home Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47247
Info modified on:
28 Jan 2025, 10:47:26
Short summary description ASUS Vivobook Flip TP410UR-0121A7200U laptop Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 14" Touchscreen Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 930MX Windows 10 Home Gray:

ASUS Vivobook Flip TP410UR-0121A7200U, Intel® Core™ i5, 2.5 GHz, 14", 1920 x 1080 pixels, 8 GB, 1.13 TB

Long summary description ASUS Vivobook Flip TP410UR-0121A7200U laptop Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 14" Touchscreen Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 930MX Windows 10 Home Gray:

ASUS Vivobook Flip TP410UR-0121A7200U. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. Operating system installed: Windows 10 Home. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.