ASUS logo

ASUS Vivobook Flip TP410UA-EC305T laptop Intel® Core™ i3 i3-7100U Hybrid (2-in-1) 14" Touchscreen Full HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24625
Info modified on:
02 Jun 2025, 17:47:35
Short summary description ASUS Vivobook Flip TP410UA-EC305T laptop Intel® Core™ i3 i3-7100U Hybrid (2-in-1) 14" Touchscreen Full HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Gray:

ASUS Vivobook Flip TP410UA-EC305T, Intel® Core™ i3, 2.4 GHz, 14", 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description ASUS Vivobook Flip TP410UA-EC305T laptop Intel® Core™ i3 i3-7100U Hybrid (2-in-1) 14" Touchscreen Full HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Gray:

ASUS Vivobook Flip TP410UA-EC305T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-7100U, Processor frequency: 2.4 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 10 Home. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.