ASUS Vivobook Flip 14 TP401MA-EC194TS, Intel® Celeron® N, 1.1 GHz, 14", 1920 x 1080 pixels, 4 GB, 64 GB
ASUS Vivobook Flip 14 TP401MA-EC194TS. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Celeron® N, Processor model: N4020, Processor frequency: 1.1 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. Operating system installed: Windows 10 Home in S mode. Product color: Gray