ASUS Vivobook Flip TP301UJ-DW053T, Intel® Core™ i5, 2.3 GHz, 13.3", 4 GB, 1 TB, Windows 10 Home
ASUS Vivobook Flip TP301UJ-DW053T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 13.3", Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520, Discrete graphics card model: NVIDIA® GeForce® 920M. Operating system installed: Windows 10 Home. Product color: Gold