ASUS logo

ASUS Vivobook Flip TP301UJ-C4021T laptop Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 920M Windows 10 Home Champagne, Gold

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44682
Info modified on:
01 Feb 2025, 04:53:26
Short summary description ASUS Vivobook Flip TP301UJ-C4021T laptop Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 920M Windows 10 Home Champagne, Gold:

ASUS Vivobook Flip TP301UJ-C4021T, Intel® Core™ i5, 2.3 GHz, 13.3", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS Vivobook Flip TP301UJ-C4021T laptop Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 920M Windows 10 Home Champagne, Gold:

ASUS Vivobook Flip TP301UJ-C4021T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Champagne, Gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.