ASUS Vivobook Flip TP301UA-DW058T, Intel® Core™ i3, 2.3 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB
ASUS Vivobook Flip TP301UA-DW058T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product color: Gold