ASUS Transformer Book Flip TP300LJ-DW004H, Intel® Core™ i5, 2.2 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB
ASUS Transformer Book Flip TP300LJ-DW004H. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8.1. Product color: Black, Stainless steel