ASUS logo

ASUS Transformer Book Flip TP300LA-DW320T laptop Intel® Core™ i3 i3-4005U Hybrid (2-in-1) 13.3" Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67392
Info modified on:
02 Jun 2025, 17:36:59
Short summary description ASUS Transformer Book Flip TP300LA-DW320T laptop Intel® Core™ i3 i3-4005U Hybrid (2-in-1) 13.3" Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Silver:

ASUS Transformer Book Flip TP300LA-DW320T, Intel® Core™ i3, 1.7 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Transformer Book Flip TP300LA-DW320T laptop Intel® Core™ i3 i3-4005U Hybrid (2-in-1) 13.3" Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Silver:

ASUS Transformer Book Flip TP300LA-DW320T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-4005U, Processor frequency: 1.7 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 10 Home. Product color: Black, Silver

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.