ASUS logo

ASUS Transformer Book TP300LA-DW060H laptop Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 13.3" Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92757
Info modified on:
22 Jan 2025, 05:01:54
Short summary description ASUS Transformer Book TP300LA-DW060H laptop Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 13.3" Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black, Gray:

ASUS Transformer Book TP300LA-DW060H, Intel® Core™ i3, 1.9 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Transformer Book TP300LA-DW060H laptop Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 13.3" Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black, Gray:

ASUS Transformer Book TP300LA-DW060H. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-4030U, Processor frequency: 1.9 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product color: Black, Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.