ASUS logo

ASUS Vivobook Flip TP203NAH-BP095T laptop Intel® Pentium® N4200 Hybrid (2-in-1) 11.6" Touchscreen HD 4 GB 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Gold

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9090
Info modified on:
29 Jan 2025, 19:37:00
Short summary description ASUS Vivobook Flip TP203NAH-BP095T laptop Intel® Pentium® N4200 Hybrid (2-in-1) 11.6" Touchscreen HD 4 GB 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Gold:

ASUS Vivobook Flip TP203NAH-BP095T, Intel® Pentium®, 1.1 GHz, 11.6", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS Vivobook Flip TP203NAH-BP095T laptop Intel® Pentium® N4200 Hybrid (2-in-1) 11.6" Touchscreen HD 4 GB 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Gold:

ASUS Vivobook Flip TP203NAH-BP095T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Pentium®, Processor model: N4200, Processor frequency: 1.1 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 505. Operating system installed: Windows 10 Home. Product color: Gold

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.