ASUS logo

ASUS Transformer Book Flip TP200SA-FV0130T laptop Intel® Pentium® N3700 Hybrid (2-in-1) 11.6" Touchscreen 4 GB DDR3L-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Blue

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38804
Info modified on:
02 Jun 2025, 17:34:06
Short summary description ASUS Transformer Book Flip TP200SA-FV0130T laptop Intel® Pentium® N3700 Hybrid (2-in-1) 11.6" Touchscreen 4 GB DDR3L-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Blue:

ASUS Transformer Book Flip TP200SA-FV0130T, Intel® Pentium®, 1.6 GHz, 11.6", 1366 x 768 pixels, 4 GB, 64 GB

Long summary description ASUS Transformer Book Flip TP200SA-FV0130T laptop Intel® Pentium® N3700 Hybrid (2-in-1) 11.6" Touchscreen 4 GB DDR3L-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Blue:

ASUS Transformer Book Flip TP200SA-FV0130T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Pentium®, Processor model: N3700, Processor frequency: 1.6 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product color: Blue

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.