ASUS logo

ASUS Vivobook Flip 14 TM420UA-WS51T laptop AMD Ryzen™ 5 5500U Hybrid (2-in-1) 14" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80469
Info modified on:
01 Feb 2025, 04:39:56
Short summary description ASUS Vivobook Flip 14 TM420UA-WS51T laptop AMD Ryzen™ 5 5500U Hybrid (2-in-1) 14" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

ASUS Vivobook Flip 14 TM420UA-WS51T, AMD Ryzen™ 5, 2.1 GHz, 14", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS Vivobook Flip 14 TM420UA-WS51T laptop AMD Ryzen™ 5 5500U Hybrid (2-in-1) 14" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

ASUS Vivobook Flip 14 TM420UA-WS51T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD Ryzen™ 5, Processor model: 5500U, Processor frequency: 2.1 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.