ASUS logo

ASUS VivoTab TF810C Intel Atom® 64 GB 11.6" 2 GB Wi-Fi 4 (802.11n) Windows 8 Gray

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60088
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS VivoTab TF810C Intel Atom® 64 GB 11.6" 2 GB Wi-Fi 4 (802.11n) Windows 8 Gray:

ASUS VivoTab TF810C, 11.6", 1366 x 768 pixels, 64 GB, 2 GB, Windows 8, Gray

Long summary description ASUS VivoTab TF810C Intel Atom® 64 GB 11.6" 2 GB Wi-Fi 4 (802.11n) Windows 8 Gray:

ASUS VivoTab TF810C. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.8 GHz, Processor family: Intel Atom®, Processor model: Z2760. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 2.95 lbs (1.34 kg). Operating system installed: Windows 8. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.