ASUS logo

ASUS Transformer Pad Infinity TF701T NVIDIA Tegra 32 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Android Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29822
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS Transformer Pad Infinity TF701T NVIDIA Tegra 32 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Android Gray:

ASUS Transformer Pad Infinity TF701T, 10.1", 2560 x 1600 pixels, 32 GB, 2 GB, Android, Gray

Long summary description ASUS Transformer Pad Infinity TF701T NVIDIA Tegra 32 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Android Gray:

ASUS Transformer Pad Infinity TF701T. Display diagonal: 10.1", Display resolution: 2560 x 1600 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.9 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 4. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 20.6 oz (585 g). Operating system installed: Android. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.