ASUS Transformer Pad Infinity TF700T, 10.1", 1920 x 1200 pixels, 64 GB, 1 GB, Android, Gold
ASUS Transformer Pad Infinity TF700T. Display diagonal: 10.1", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.6 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 3. Internal memory: 1 GB. Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 21.1 oz (598 g). Operating system installed: Android. Product color: Gold