ASUS VivoTab RT TF600T, 10.1", 1366 x 768 pixels, 32 GB, 2 GB, Windows RT, Black, Gray
ASUS VivoTab RT TF600T. Display diagonal: 10.1", Display resolution: 1366 x 768 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.3 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 3. Internal memory: 2 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 18.5 oz (525 g). Operating system installed: Windows RT. Product color: Black, Gray